Silicon Manufacturer | National Semiconductor |
---|---|
Silicon Core Number | LMZ22008 |
Kit Application Type | Power Management |
Application Sub Type | Buck Converter |
Kit Contents | Board Only |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Loss-less Cycle-by-Cycle Valley Current Limit to Protect for Over Current or Short-circuit Fault Thermal Shutdown |
20 Volt Simple Switcher® | Texas Instruments |
Evaluation/Nopb Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a LMZ22008EVAL/NOPB?
Additional datasheets, footprints and schematics for LMZ22008EVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LMZ22008EVAL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ22008EVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ22008EVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ22008EVAL/NOPB fall under?
The LMZ22008EVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMZ22008EVAL/NOPB when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ22008EVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ22008EVAL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZ22008EVAL/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMZ22008EVAL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ22008EVAL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMZ22008EVAL/NOPB?
You can fill out our help required form which you can use to request a quote for LMZ22008EVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.