Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | - |
Output Voltage Nom. | 6V |
Output Current Max | 2A |
DC / DC Converter Output Type | - |
DC / DC Converter Mounting | Surface Mount Device |
Input Voltage DC Min | 6V |
Input Voltage DC Max | 42V |
DC / DC Converter Type | SIP |
Depth | 13.77mm |
Width | 10.16mm |
Height | 4.57mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Output Current | 2A |
Power Module TO-PMOD7 | RS |
Dc-Dc Conv, Non Iso Pol, 1O/P, 2A | Newark Electronics |
Where can I find additional details, specifications and documents for a LMZ14202TZ-ADJ/NOPB?
Additional datasheets, footprints and schematics for LMZ14202TZ-ADJ/NOPB are listed on our Part Details page. You can also find images and similar parts to LMZ14202TZ-ADJ/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ14202TZ-ADJ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ14202TZ-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ14202TZ-ADJ/NOPB fall under?
The LMZ14202TZ-ADJ/NOPB is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LMZ14202TZ-ADJ/NOPB when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ14202TZ-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ14202TZ-ADJ/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZ14202TZ-ADJ/NOPB have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMZ14202TZ-ADJ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ14202TZ-ADJ/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMZ14202TZ-ADJ/NOPB?
You can fill out our help required form which you can use to request a quote for LMZ14202TZ-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.