Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 6V |
Input Voltage Max | 36V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TO-PMOD |
No. of Pins | 11Pins |
Output Current | 10A |
Output Voltage Min | 800mV |
Output Voltage Max | 6V |
Switching Frequency | 350kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3610 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Primary Input Voltage | 36V |
10A SIMPLE SWITCHER® | Texas Instruments |
10A DC-DC Module 0.8V-6V 50W TO-PMOD11EP | RS |
Ic, Power Module, 10A, To-Pmod-11 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMZ13610TZ/NOPB?
Additional datasheets, footprints and schematics for LMZ13610TZ/NOPB are listed on our Part Details page. You can also find images and similar parts to LMZ13610TZ/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ13610TZ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ13610TZ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ13610TZ/NOPB fall under?
The LMZ13610TZ/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMZ13610TZ/NOPB when available in the DC / DC Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ13610TZ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ13610TZ/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZ13610TZ/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMZ13610TZ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ13610TZ/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMZ13610TZ/NOPB?
You can fill out our help required form which you can use to request a quote for LMZ13610TZ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.