Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 20V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | TO-PMOD |
No. of Pins | 7Pins |
Output Current | 3A |
Output Voltage Min | 800mV |
Output Voltage Max | 6V |
Switching Frequency | 1MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 6V |
Adjustable Output Voltage Min | 800mV |
Operating Temperature Min | -55°C |
Output Type | Adjustable |
Primary Input Voltage | 20V |
LMZ12003TZE-ADJ/NOPB, Buck Converters | RS |
Dc-Dc Conv, Buck, 1Mhz, To-Pmod-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMZ12003TZE-ADJ/NOPB?
Additional datasheets, footprints and schematics for LMZ12003TZE-ADJ/NOPB are listed on our Part Details page. You can also find images and similar parts to LMZ12003TZE-ADJ/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ12003TZE-ADJ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ12003TZE-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ12003TZE-ADJ/NOPB fall under?
The LMZ12003TZE-ADJ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMZ12003TZE-ADJ/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ12003TZE-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ12003TZE-ADJ/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZ12003TZE-ADJ/NOPB have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMZ12003TZE-ADJ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ12003TZE-ADJ/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMZ12003TZE-ADJ/NOPB?
You can fill out our help required form which you can use to request a quote for LMZ12003TZE-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.