Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
DC / DC Converter Type | - |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | LLP |
No. of Pins | 8Pins |
Output Current | 1A |
Output Voltage Min | 600mV |
Output Voltage Max | 3.6V |
Switching Frequency | 2MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 3.6V |
Adjustable Output Voltage Min | 600mV |
Base Number | 10501 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Type | Adjustable |
Output Voltage | 3.6V |
Primary Input Voltage | 5.5V |
Where can I find additional details, specifications and documents for a LMZ10501SEE?
Additional datasheets, footprints and schematics for LMZ10501SEE are listed on our Part Details page. You can also find images and similar parts to LMZ10501SEE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ10501SEE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ10501SEE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ10501SEE fall under?
The LMZ10501SEE is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMZ10501SEE when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ10501SEE you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ10501SEE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZ10501SEE have stock available?
There is no stock from authorised distributors for LMZ10501SEE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ10501SEE often in real-time on the comparison pages.
What if I can't find stock of LMZ10501SEE?
You can fill out our help required form which you can use to request a quote for LMZ10501SEE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.