Status: | Unknown |
---|---|
Series: | LMXS Series |
RoHS: | Unknown |
Inductance | 68µH |
---|---|
RMS Current (Irms) | 2A |
Inductor Construction | Shielded |
Saturation Current (Isat) | - |
Product Range | LMXS Series |
Power Inductor Case | 12.5mm x 12.5mm x 7.5mm |
DC Resistance Max | 0.094ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Surface Mount Power Inductor, Lmxs Series, 68 H, 20%, Shielded, 0.094 Ohm, 2 A Rohs Compliant: Yes |Kyocera Avx LMXS131JM680FTAS | Newark Electronics |
INDUCTOR, 68UH, 20%, 2A, POWER | element14 |
Power Inductor (SMD), 68 uH, ± 20%, 2 A, Shielded, 12.5mm x 12.5mm x 7.5mm | Avnet America |
Where can I find additional details, specifications and documents for a LMXS131JM680FTAS?
Additional datasheets, footprints and schematics for LMXS131JM680FTAS are listed on our Part Details page. You can also find images and similar parts to LMXS131JM680FTAS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMXS131JM680FTAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMXS131JM680FTAS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMXS131JM680FTAS fall under?
The LMXS131JM680FTAS is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LMXS131JM680FTAS when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMXS131JM680FTAS you can contact the distributor directly for product support, shipping queries etc.
Is the LMXS131JM680FTAS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMXS131JM680FTAS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for LMXS131JM680FTAS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMXS131JM680FTAS often in real-time on the comparison pages.
What if I can't find stock of LMXS131JM680FTAS?
You can fill out our help required form which you can use to request a quote for LMXS131JM680FTAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.