Status: | Unknown |
---|---|
Series: | LMXS Series |
RoHS: | Unknown |
Inductance | 47µH |
---|---|
RMS Current (Irms) | 2.5A |
Inductor Construction | Shielded |
Saturation Current (Isat) | - |
Product Range | LMXS Series |
Power Inductor Case | 12.5mm x 12.5mm x 8mm |
DC Resistance Max | 0.1ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Surface Mount Power Inductor, Lmxs Series, 47 H, 20%, Shielded, 0.1 Ohm, 2.5 A Rohs Compliant: Yes |Kyocera Avx LMXS121JM470HTAS | Newark Electronics |
INDUCTOR, 47UH, 20%, 2.5A, POWER | element14 |
Power Inductor (SMD), 47 uH, ± 20%, Shielded, 2.5 A, 12.5mm x 12.5mm x 8mm | Avnet America |
Where can I find additional details, specifications and documents for a LMXS121JM470HTAS?
Additional datasheets, footprints and schematics for LMXS121JM470HTAS are listed on our Part Details page. You can also find images and similar parts to LMXS121JM470HTAS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMXS121JM470HTAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMXS121JM470HTAS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMXS121JM470HTAS fall under?
The LMXS121JM470HTAS is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LMXS121JM470HTAS when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMXS121JM470HTAS you can contact the distributor directly for product support, shipping queries etc.
Is the LMXS121JM470HTAS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMXS121JM470HTAS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for LMXS121JM470HTAS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMXS121JM470HTAS often in real-time on the comparison pages.
What if I can't find stock of LMXS121JM470HTAS?
You can fill out our help required form which you can use to request a quote for LMXS121JM470HTAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.