LMXN1915M102CTAS Inductors & Filters by KYOCERA AVX

INDUCTOR 1000UH 20% 1A POWER

Status: Unknown
Series: LMXN Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.66

Distributor Stock
Logo for Farnell
Farnell
from US$0.66
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Inductance 1mH
RMS Current (Irms) -
Inductor Construction Unshielded
Saturation Current (Isat) 1A
Product Range LMXN Series
Power Inductor Case 18.54mm x 15.24mm x 7.11mm
DC Resistance Max 1.8ohm
Inductance Tolerance ± 20%
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

INDUCTOR, 1000UH, 20%, 1A, POWER | Farnell
Power Inductor (SMD), 1 mH, ± 20%, Unshielded, 1 A, 18.54mm x 15.24mm x 7.11mm | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMXN1915M102CTAS?

Additional datasheets, footprints and schematics for LMXN1915M102CTAS are listed on our Part Details page. You can also find images and similar parts to LMXN1915M102CTAS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMXN1915M102CTAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMXN1915M102CTAS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMXN1915M102CTAS fall under?

The LMXN1915M102CTAS is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to LMXN1915M102CTAS when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMXN1915M102CTAS you can contact the distributor directly for product support, shipping queries etc.

Is the LMXN1915M102CTAS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMXN1915M102CTAS have stock available?

Authorised distributors including Farnell and Avnet America have stock available or on a lead time for LMXN1915M102CTAS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMXN1915M102CTAS often in real-time on the comparison pages.

What if I can't find stock of LMXN1915M102CTAS?

You can fill out our help required form which you can use to request a quote for LMXN1915M102CTAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay