Status: | Unknown |
---|---|
Series: | LMXN Series |
RoHS: | Unknown |
No distributors results available
Inductance | 4.7µH |
---|---|
RMS Current (Irms) | - |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 1.5A |
Product Range | LMXN Series |
Power Inductor Case | 12.95mm x 9.4mm x 5.21mm |
DC Resistance Max | 0.09ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a LMXN13E9M4R7CTAS?
Additional datasheets, footprints and schematics for LMXN13E9M4R7CTAS are listed on our Part Details page. You can also find images and similar parts to LMXN13E9M4R7CTAS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMXN13E9M4R7CTAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMXN13E9M4R7CTAS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMXN13E9M4R7CTAS fall under?
The LMXN13E9M4R7CTAS is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LMXN13E9M4R7CTAS when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMXN13E9M4R7CTAS you can contact the distributor directly for product support, shipping queries etc.
Is the LMXN13E9M4R7CTAS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMXN13E9M4R7CTAS have stock available?
There is no stock from authorised distributors for LMXN13E9M4R7CTAS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMXN13E9M4R7CTAS often in real-time on the comparison pages.
What if I can't find stock of LMXN13E9M4R7CTAS?
You can fill out our help required form which you can use to request a quote for LMXN13E9M4R7CTAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.