Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency | 1.91GHz |
---|---|
Supply Voltage Min | 2.6V |
Supply Voltage Max | 3V |
Digital IC Case | LLP |
No. of Pins | 20Pins |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2604 |
Frequency Max | 1910MHz |
Frequency Min | 1850MHz |
IC Generic Number | 2604 |
Operating Temperature Range | -30°C to +85°C |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LMX2604LQ?
Additional datasheets, footprints and schematics for LMX2604LQ are listed on our Part Details page. You can also find images and similar parts to LMX2604LQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMX2604LQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMX2604LQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMX2604LQ fall under?
The LMX2604LQ is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to LMX2604LQ when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMX2604LQ you can contact the distributor directly for product support, shipping queries etc.
Is the LMX2604LQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMX2604LQ have stock available?
There is no stock from authorised distributors for LMX2604LQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMX2604LQ often in real-time on the comparison pages.
What if I can't find stock of LMX2604LQ?
You can fill out our help required form which you can use to request a quote for LMX2604LQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.