Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMX2581 |
Kit Application Type | RF / IF |
Application Sub Type | Frequency Synthesizer |
Kit Contents | Eval Board LMX2581 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Wideband Freq Synthesizer 1.85-3.76GHz VCO 20MHz Phase Detector Freq Charge Pump USB 3.3V I/P |
LMX2581 evaluation module | Texas Instruments |
Evaluation Board, Frequency Synthesizer | Newark Electronics |
Where can I find additional details, specifications and documents for a LMX2581EVM?
Additional datasheets, footprints and schematics for LMX2581EVM are listed on our Part Details page. You can also find images and similar parts to LMX2581EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMX2581EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMX2581EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMX2581EVM fall under?
The LMX2581EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMX2581EVM when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMX2581EVM you can contact the distributor directly for product support, shipping queries etc.
Is the LMX2581EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMX2581EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMX2581EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMX2581EVM often in real-time on the comparison pages.
What if I can't find stock of LMX2581EVM?
You can fill out our help required form which you can use to request a quote for LMX2581EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.