Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMX2571 |
Kit Application Type | Clock & Timing |
Application Sub Type | Frequency Synthesizer |
Kit Contents | Eval Board LMX2571 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Wideband Freq Synthesizer 10MHz to 1400MHz O/P Freq FSK Mod 2 Fan-out SMA SPI/I2S 5V Supply |
LMX2571 evaluation module for 1.34-GHz, low-power, extreme-temperature RF synthesizer | Texas Instruments |
Evaluation Board, Frequency Synthesizer | Newark Electronics |
Where can I find additional details, specifications and documents for a LMX2571EVM?
Additional datasheets, footprints and schematics for LMX2571EVM are listed on our Part Details page. You can also find images and similar parts to LMX2571EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMX2571EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMX2571EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMX2571EVM fall under?
The LMX2571EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Clock & Timing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMX2571EVM when available in the Clock & Timing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMX2571EVM you can contact the distributor directly for product support, shipping queries etc.
Is the LMX2571EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMX2571EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMX2571EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMX2571EVM often in real-time on the comparison pages.
What if I can't find stock of LMX2571EVM?
You can fill out our help required form which you can use to request a quote for LMX2571EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.