Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Synthesizer Type | Frequency |
---|---|
Frequency | 136MHz |
Supply Voltage Min | 2.8V |
Supply Voltage Max | 3.2V |
Digital IC Case | LLP |
No. of Pins | 36Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
IC Case Style | LLP |
Supply Current | 41mA |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LMX2531LQ1312E/NOPB?
Additional datasheets, footprints and schematics for LMX2531LQ1312E/NOPB are listed on our Part Details page. You can also find images and similar parts to LMX2531LQ1312E/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMX2531LQ1312E/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMX2531LQ1312E/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMX2531LQ1312E/NOPB fall under?
The LMX2531LQ1312E/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to LMX2531LQ1312E/NOPB when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMX2531LQ1312E/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMX2531LQ1312E/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMX2531LQ1312E/NOPB have stock available?
There is no stock from authorised distributors for LMX2531LQ1312E/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMX2531LQ1312E/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMX2531LQ1312E/NOPB?
You can fill out our help required form which you can use to request a quote for LMX2531LQ1312E/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.