LMX2433TM/NOPB Clock Timing & Frequency Management by Texas Instruments

PLL FREQ SYNTHESIZER 3.6GHZ TSSOP-20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Using a proprietary digital-phase, locked-loop technique, the LMX243x devices generate very stable, low-noise control signals for RF and IF voltage controlled oscillators. Both the RF and IF synthesizers include a two-level programmable charge pump. Both the RF and IF PLLs have dedicated fastlock circuitry with integrated time-out counters which require only a single word write to power up or change frequencies.

No distributors results available

Specifications

PLL Type Frequency Synthesis
Frequency 3.6GHz
No. of Pins 20Pins
PLL Case Style TSSOP
Supply Voltage Min 2.25V
Supply Voltage Max 2.75V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMX2433TM/NOPB?

Additional datasheets, footprints and schematics for LMX2433TM/NOPB are listed on our Part Details page. You can also find images and similar parts to LMX2433TM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMX2433TM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMX2433TM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMX2433TM/NOPB fall under?

The LMX2433TM/NOPB is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.

Can I view similar or alternative parts?

You can view similar parts to LMX2433TM/NOPB when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMX2433TM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMX2433TM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMX2433TM/NOPB have stock available?

There is no stock from authorised distributors for LMX2433TM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMX2433TM/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMX2433TM/NOPB?

You can fill out our help required form which you can use to request a quote for LMX2433TM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay