LMV981MG/NOPB

Semiconductors - ICs

> Amplifiers & Comparators

> Operational Amplifiers - Op Amps

Organise Price Comparison Results by
distributor space
Distributor Statistics for LMV981MG/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LMV981MG/NOPB
Details for Texas Instruments

LMV981MG/NOPB

Single 1.8V, RRIO Operational Amplifiers with Shutdown
Buy Directly from Texas Instruments (5714 in Stock)
$0.4100 per unit
Series Information for LMV981MG/NOPB - Texas Instruments

Features

  • feature
    Ensured 1.8-V, 2.7-V, and 5-V Specifications
  • feature
    Gain Bandwidth Product: 1.4 MHz
  • feature
    Gain with 600-u03a9 Load: 101 dB
  • feature
    Independent Shutdown on Dual
  • feature
    Maximum VOS: 4 mV
  • feature
    Output Swing: u2013 600-u03a9 Load: 80-mV from Rail u2013 2-ku03a9 Load: 30-mV from Rail
  • feature
    Supply Current (Per Channel): 100 u00b5A
  • feature
    Temperature Range: u221240u00b0C to 125u00b0C
  • feature
    Turnon Time from Shutdown: 19 u00b5s
  • feature
    Ultra-Small Package: DSBGA 1.0 mm u00d7 1.5 mm
  • feature
    VCM 200 mV Beyond Rails

Description

IC OP AMP R-R I/O W/SD SC-70-6
LMV98x-N are low-voltage, low-power operational amplifiers. LMV98x-N operate from 1.8-V to 5-V supply voltages and have rail-to-rail input and output. LMV98x-N input common mode voltage extends 200mV beyond the supplies which enables user enhanced functionality beyond the supply voltage range. The output can swing rail-to-rail unloaded and within 105 mV from the rail with 600-Ω load at 1.8-V supply. LMV98x-N are optimized to work at 1.8 V, which makes them ideal for portable two-cell battery powered systems and single cell Li-Ion systems. LMV98x-N offer a shutdown pin that can be used to disable the device and reduce the supply current. The device is in shutdown when the SHDN pin is low. The output is high impedance in shutdown. LMV98x-N exhibit excellent speed-power ratio, achieving 1.4-MHz gain bandwidth product at 1.8-V supply voltage with low supply current. LMV98x-N are capable of driving a 600-Ω load and up to 1000-pF capacitive load with minimal ringing. LMV98x-N have a high DC gain of 101 dB, making them suitable for low frequency applications.

Specifications

No. of Amplifiers:
1Amplifiers
Bandwidth:
1.4MHz
Slew Rate:
0.42V/µs
Supply Voltage Range:
1.8V to 5V
Amplifier Case Style:
SC-70
No. of Pins:
6Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Amplifer Supply Voltage:
1.8V to 5V
Base Number:
981
Gain Bandwidth:
1.5MHz
Op Amp Type:
Low Voltage
Operating Temperature Range:
-40°C to +125°C
Supply Voltage Max:
5V
Supply Voltage Min:
1.8V

Alternate Descriptions

Avnet America

OP Amp Single GP R-R I/O 5V 6-Pin SC-70 T/R

Avnet America product

Avnet Europe

OP Amp Single GP R-R I/O 5V 6-Pin SC-70 T/R

Avnet Europe product

Texas Instruments

Single 1.8V, RRIO Operational Amplifiers with Shutdown

Texas Instruments product