LMV951MK/NOPB Amplifiers & Comparators by Texas Instruments

OP AMP 2.8MHZ 1.4V/US SOT-23-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMV951 amplifier is capable of operating at supply voltages from 0.9 V to 3 V with specified specs at 1-V and 1.8-V single supply. The input common-mode range extends to both power supply rails without the offset transition zone and input bias current reversal inherent to most railto-rail input amplifiers. Contrary to a conventional rail-to-rail output amplifier, the LMV951 has a buffered output stage, providing an open-loop gain which is relatively unaffected by resistive output loading. At 1-V supply voltage, the LMV951 is able to source and sink in excess of 35 mA and offers a gain bandwidth product of 2.7 MHz. In shutdown mode, the LMV951 consumes less than 50 nA of supply current.

Where to Buy

Prices starting from US$0.66

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.66
90,017
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.77
97
in stock
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 2.8MHz
Slew Rate 1.4V/µs
Supply Voltage Range 900mV to 3V
Amplifier Case Style SOT-23
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 900mV to 3V
Op Amp Type Precision

Alternative Descriptions

Single, 3-V, 2.8-MHz, 0.9-V min supply, 80-mA output current operational amplifier with shutdown | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMV951MK/NOPB?

Additional datasheets, footprints and schematics for LMV951MK/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV951MK/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMV951MK/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV951MK/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMV951MK/NOPB fall under?

The LMV951MK/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMV951MK/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMV951MK/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMV951MK/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMV951MK/NOPB have stock available?

Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for LMV951MK/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMV951MK/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMV951MK/NOPB?

You can fill out our help required form which you can use to request a quote for LMV951MK/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay