Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 1.5MHz |
Slew Rate | 0.42V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Quad, 5.5-V, 1.5-MHz, 65-mA output current, RRIO operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Op-Amp, 1.5Mhz, 0.42V/Us, Soic-14 | Newark Electronics |
OP-AMP, 1.5MHZ, 0.42V/US, SOIC-14 | element14 |
Where can I find additional details, specifications and documents for a LMV934MAX/NOPB?
Additional datasheets, footprints and schematics for LMV934MAX/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV934MAX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV934MAX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV934MAX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV934MAX/NOPB fall under?
The LMV934MAX/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV934MAX/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV934MAX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMV934MAX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV934MAX/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMV934MAX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV934MAX/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMV934MAX/NOPB?
You can fill out our help required form which you can use to request a quote for LMV934MAX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.