No distributors results available
View Full Pricing & Stock ComparisonNo. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1.5MHz |
Slew Rate | 0.42V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 5.5V |
Amplifier Type | Rail - Rail Input / Output (RRIO) |
Base Number | 932 |
Gain Bandwidth | 1.4MHz |
I/O Type | Rail-Rail I/O |
Input Offset Voltage Max | 4mV |
Op Amp Type | Low Voltage |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.8V |
Where can I find additional details, specifications and documents for a LMV932MM?
Additional datasheets, footprints and schematics for LMV932MM are listed on our Part Details page. You can also find images and similar parts to LMV932MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV932MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV932MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV932MM fall under?
The LMV932MM is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV932MM when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV932MM you can contact the distributor directly for product support, shipping queries etc.
Is the LMV932MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV932MM have stock available?
There is no stock from authorised distributors for LMV932MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV932MM often in real-time on the comparison pages.
What if I can't find stock of LMV932MM?
You can fill out our help required form which you can use to request a quote for LMV932MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.