LMV862MM/NOPB Amplifiers & Comparators by Texas Instruments

OP-AMP DUAL 31MHZ 20V/US VSSOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.95

Distributor Stock
Logo for Farnell
Farnell
from US$1.57
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.14
201,852
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.95
15
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.97
-
Buy Now
Logo for element14
element14
from US$1.70
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 31MHz
Slew Rate 20V/µs
Supply Voltage Range 2.7V to 5.5V
Amplifier Case Style VSSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Dual, 5.5-V, 31-MHz, high output current (150-mA), low noise (8-nV/√Hz) operational amplifier | Texas Instruments
Op-Amp, Dual, 31Mhz, 20V/Us, Vssop-8 | Newark Electronics
OP-AMP, DUAL, 31MHZ, 20V/US, VSSOP-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMV862MM/NOPB?

Additional datasheets, footprints and schematics for LMV862MM/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV862MM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMV862MM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV862MM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMV862MM/NOPB fall under?

The LMV862MM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMV862MM/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMV862MM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMV862MM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMV862MM/NOPB have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMV862MM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMV862MM/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMV862MM/NOPB?

You can fill out our help required form which you can use to request a quote for LMV862MM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay