Status: | Active |
---|---|
Series: | LMV824 |
RoHS: | Compliant |
Prices starting from US$0.43
Low power consumption: 400 μA max at 5 V |
Low power shutdown mode: 50 nA max |
Low offset voltage: 0.8 mV max at 25°C |
Tiny packages |
Extended temperature range: -40°C to +125°C |
Low supply voltage: 2.5 V - 5.5 V |
Gain bandwidth product: 5.5 MHz |
Automotive qualification |
Product Specifications |
---|
DS8742 Low power, high accuracy, general-purpose operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LMV82x Series 5.5 V 5.5 MHz General Purpose Operational Amplifier - SOIC-14 | Future Electronics |
OP Amp Quad GP R-R O/P 5.5V 14-Pin SOIC T/R | EBV Elektronik |
OP AMP, QUAD, 5.5MHZ, 4MV, 14SO | Farnell |
Operational Amplifier, Quad, 5.5 Mhz, 4, 1.9 V/ S, 2.5V To 5.5V, Soic, 14 Rohs Compliant: Yes |Stmicroelectronics LMV824IDT | Newark Electronics |
Where can I find additional details, specifications and documents for a LMV824IDT?
Additional datasheets, footprints and schematics for LMV824IDT are listed on our Part Details page. You can also find images and similar parts to LMV824IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV824IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV824IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV824IDT fall under?
The LMV824IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV824IDT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV824IDT you can contact the distributor directly for product support, shipping queries etc.
Is the LMV824IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LMV824IDT have stock available?
Authorised distributors including Future Electronics, EBV Elektronik, Avnet Silica, Avnet America and element14 have stock available or on a lead time for LMV824IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV824IDT often in real-time on the comparison pages.
What if I can't find stock of LMV824IDT?
You can fill out our help required form which you can use to request a quote for LMV824IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.