No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 5.6MHz |
Slew Rate | 2V/µs |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual, 5.5-V, 5.6-MHz, 40-mA output current, RRO operational amplifier | Texas Instruments |
Op-Amp, 5.6Mhz, 2V/Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMV822MX/NOPB?
Additional datasheets, footprints and schematics for LMV822MX/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV822MX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV822MX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV822MX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV822MX/NOPB fall under?
The LMV822MX/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV822MX/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV822MX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMV822MX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV822MX/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMV822MX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV822MX/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMV822MX/NOPB?
You can fill out our help required form which you can use to request a quote for LMV822MX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.