No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 5MHz |
Slew Rate | 2V/µs |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Gain Bandwidth | 5.6MHz |
I/O Type | Rail-Rail Outputs |
Input Offset Voltage Max | 3.5mV |
Op Amp Type | Low Voltage |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Single, 5.5-V, 5.6-MHz, RRO operational amplifier | Texas Instruments |
Ic, Op Amp, Single, 5Mhz, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a LMV821M5/NOPB?
Additional datasheets, footprints and schematics for LMV821M5/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV821M5/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV821M5/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV821M5/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV821M5/NOPB fall under?
The LMV821M5/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV821M5/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV821M5/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMV821M5/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV821M5/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMV821M5/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV821M5/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMV821M5/NOPB?
You can fill out our help required form which you can use to request a quote for LMV821M5/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.