LMV821IDBVTE4 Amplifiers & Comparators by Texas Instruments

OP AMP LOW VOLT RRO/P SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 5.5MHz
Slew Rate 1.7V/µs
Supply Voltage Range 2.5V to 5V
Amplifier Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.5V to 5V
Amplifier Type Rail - Rail Output (RRO)
Base Number 821
Gain Bandwidth 5.5MHz
I/O Type Rail-Rail Outputs
IC Generic Number 821
Input Offset Voltage Max 3.5mV
Logic Function Number 821
Op Amp Type Low Voltage
Operating Temperature Range -40°C to +125°C
Supply Voltage + Nom 5.5V
Supply Voltage Max 5V
Supply Voltage Min 2.5V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMV821IDBVTE4?

Additional datasheets, footprints and schematics for LMV821IDBVTE4 are listed on our Part Details page. You can also find images and similar parts to LMV821IDBVTE4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMV821IDBVTE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV821IDBVTE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMV821IDBVTE4 fall under?

The LMV821IDBVTE4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMV821IDBVTE4 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMV821IDBVTE4 you can contact the distributor directly for product support, shipping queries etc.

Is the LMV821IDBVTE4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMV821IDBVTE4 have stock available?

There is no stock from authorised distributors for LMV821IDBVTE4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMV821IDBVTE4 often in real-time on the comparison pages.

What if I can't find stock of LMV821IDBVTE4?

You can fill out our help required form which you can use to request a quote for LMV821IDBVTE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay