Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 3.5MHz |
Slew Rate | 1.4V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5.5V |
Base Number | 774 |
Gain Bandwidth | 3.5MHz |
I/O Type | Rail-Rail Outputs |
IC Generic Number | 774 |
Input Offset Voltage Max | 1mV |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +125°C |
Operational Amplifier Features | Quad Low Offset Low Noise RRO Op Amp |
Supply Current | 550µA |
Supply Voltage + Nom | 5.5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Where can I find additional details, specifications and documents for a LMV774MT?
Additional datasheets, footprints and schematics for LMV774MT are listed on our Part Details page. You can also find images and similar parts to LMV774MT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV774MT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV774MT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV774MT fall under?
The LMV774MT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV774MT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV774MT you can contact the distributor directly for product support, shipping queries etc.
Is the LMV774MT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV774MT have stock available?
There is no stock from authorised distributors for LMV774MT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV774MT often in real-time on the comparison pages.
What if I can't find stock of LMV774MT?
You can fill out our help required form which you can use to request a quote for LMV774MT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.