Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Comparator Type | Precision |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 120ns |
Supply Voltage Range | 2.7V to 5V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Base Number | 762 |
IC Generic Number | 762 |
Logic Function Number | 762 |
Microprocessor Support IC Type | SM DUAL COMPARATOR |
No.Comparators | 2 |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 300µA |
Supply Voltage Max | 5V |
Supply Voltage Min | 2.7V |
Where can I find additional details, specifications and documents for a LMV762MA?
Additional datasheets, footprints and schematics for LMV762MA are listed on our Part Details page. You can also find images and similar parts to LMV762MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV762MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV762MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV762MA fall under?
The LMV762MA is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMV762MA when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV762MA you can contact the distributor directly for product support, shipping queries etc.
Is the LMV762MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV762MA have stock available?
There is no stock from authorised distributors for LMV762MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV762MA often in real-time on the comparison pages.
What if I can't find stock of LMV762MA?
You can fill out our help required form which you can use to request a quote for LMV762MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.