LMV751M5 Amplifiers & Comparators by Texas Instruments

OP AMP SINGLE LN SOT23 POWERWISE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 4.5MHz
Slew Rate 2.3V/µs
Supply Voltage Range 2.7V to 5V
Amplifier Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.7V to 5V
Amplifier Type Operational
Base Number 751
Gain Bandwidth 2MHz
I/O Type Rail-Rail Outputs
Op Amp Type Low Noise
Operating Temperature Range -40°C to +85°C
Supply Voltage + Nom 5V
Supply Voltage Max 5V
Supply Voltage Min 2.7V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMV751M5?

Additional datasheets, footprints and schematics for LMV751M5 are listed on our Part Details page. You can also find images and similar parts to LMV751M5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMV751M5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV751M5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMV751M5 fall under?

The LMV751M5 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMV751M5 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMV751M5 you can contact the distributor directly for product support, shipping queries etc.

Is the LMV751M5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMV751M5 have stock available?

There is no stock from authorised distributors for LMV751M5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMV751M5 often in real-time on the comparison pages.

What if I can't find stock of LMV751M5?

You can fill out our help required form which you can use to request a quote for LMV751M5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay