Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | General Purpose |
---|---|
No. of Comparators | 1 |
Response Time | 45ns |
IC Output Type | Open Drain / Push Pull |
Supply Current | 65µA |
Supply Voltage Range | 2.7V to 5.5V |
High speed, low voltage push-pull comparator | Texas Instruments |
Ic, Low Power Comp, Single, 45Ns Sot23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMV7239M5X/NOPB?
Additional datasheets, footprints and schematics for LMV7239M5X/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV7239M5X/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV7239M5X/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV7239M5X/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV7239M5X/NOPB fall under?
The LMV7239M5X/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMV7239M5X/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV7239M5X/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMV7239M5X/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV7239M5X/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMV7239M5X/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV7239M5X/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMV7239M5X/NOPB?
You can fill out our help required form which you can use to request a quote for LMV7239M5X/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.