LMV7239M5/NOPB

Semiconductors - ICs

> Amplifiers & Comparators

> Comparators

Organise Price Comparison Results by
distributor space
Distributor Statistics for LMV7239M5/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LMV7239M5/NOPB
Details for Texas Instruments

LMV7239M5/NOPB

High speed, low voltage push-pull comparator
Buy Directly from Texas Instruments (13130 in Stock)
$0.8200 per unit
Series Information for LMV7239M5/NOPB - Texas Instruments

Features

  • feature
    Available in Space-saving Packages: u2013 5-pin SOT-23 u2013 5-pin SC70
  • feature
    Ideal for 2.7-V and 5-V Single Supply Applications
  • feature
    LMV7239-Q1 is Qualified for Automotive
  • feature
    Low supply Current 65 u00b5A
  • feature
    Open Drain and Push-pull Output
  • feature
    Propagation Delay 75 ns
  • feature
    Rail-to-Rail Input
  • feature
    VS = 5 V, TA = 25u00b0C (Typical Values Unless Otherwise Specified)

Description

COMPARATOR 2.7/5.5V RRI 75NS 5SOT23
The LMV7235, LMV7239 and LMV7239-Q1 are ultra low power, low voltage, 75-ns comparators. They are guaranteed to operate over the full supply voltage range of 2.7 V to 5.5 V. These devices achieve a 75 ns propagation delay while consuming only 65 µA of supply current at 5 V. The LMV7235, LMV7239 and LMV7239-Q1 have a greater than rail-to-rail common mode voltage range. The input common mode voltage range extends 200 mV below ground and 200 mV above supply, allowing both ground and supply sensing. The LMV7235 features an open drain output. By connecting an external resistor, the output of the comparator can be used as a level shifter. The LMV7239 and LMV7239-Q1 features a push-pull output stage. This feature allows operation without the need of an external pull-up resistor. The LMV7235, LMV7239 and LMV7239-Q1 are available in the 5-Pin SC70 and 5-Pin SOT-23 packages, which are ideal for systems where small size and low power is critical.

Specifications

Comparator Type:
Low Power
No. of Comparators:
1
Response Time:
45ns
Supply Voltage Range:
2.7V to 5.5V
Comparator Case Style:
SOT-23
No. of Pins:
5Pins
IC Output Type:
Push Pull
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Amplifier Case Style:
SOT-23
No.Comparators:
1
Operating Temperature Range:
-40°C to +85°C
Supply Current:
65µA
Supply Voltage Max:
5.5V
Supply Voltage Min:
2.7V
Termination Type:
Surface Mount Device

Alternate Descriptions

Avnet America

Comparator Single R-R I/P 5.5V 5-Pin SOT-23 T/R

Avnet America product

Avnet Europe

Comparator Single R-R I/P 5.5V 5-Pin SOT-23 T/R

Avnet Europe product

Texas Instruments

High speed, low voltage push-pull comparator

Texas Instruments product

Distrelec

1.38

Distrelec product

Conrad

Integrated circuits from leading manufacturers. Please read our extensive documentation which is free to download.

Conrad product