LMV7235M7/NOPB. Amplifiers & Comparators by Texas Instruments

LOW POWER COMPARATOR SINGLE 45NS SC-70-5 FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.82

Distributor Stock
Logo for RS
RS
from US$1.19
610
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.82
794,858
in stock
Buy Now
Logo for element14
element14
from US$1.53
15,795
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.97
15,795
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.14
87
in stock
Buy Now

Specifications

No. of Amplifiers 1 Amplifier
Bandwidth -
Slew Rate -
Supply Voltage Range 2.7V to 5.5V
Amplifier Case Style SC-70
No. of Pins 5Pins
Operating Temperature Min -40°C

Alternative Descriptions

High speed, low voltage open-drain comparator | Texas Instruments
COMPARATOR, SINGLE, 0.089US, SC-70-5 | element14
45nsec Low Power Comparator,LMV7235M7 | RS
Comparator, Single, 0.089Us, Sc-70-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMV7235M7/NOPB.?

Additional datasheets, footprints and schematics for LMV7235M7/NOPB. are listed on our Part Details page. You can also find images and similar parts to LMV7235M7/NOPB. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMV7235M7/NOPB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV7235M7/NOPB. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMV7235M7/NOPB. fall under?

The LMV7235M7/NOPB. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMV7235M7/NOPB. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMV7235M7/NOPB. you can contact the distributor directly for product support, shipping queries etc.

Is the LMV7235M7/NOPB. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMV7235M7/NOPB. have stock available?

Authorised distributors including Texas Instruments, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for LMV7235M7/NOPB..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMV7235M7/NOPB. often in real-time on the comparison pages.

What if I can't find stock of LMV7235M7/NOPB.?

You can fill out our help required form which you can use to request a quote for LMV7235M7/NOPB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay