LMV722IDGKR Amplifiers & Comparators by Texas Instruments

OP AMP LOW POWER 10MHZ MSOP-8 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.35

Distributor Stock
Logo for Farnell
Farnell
from US$0.90
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.35
13,935
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.57
1,675
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.15
-
Buy Now
Logo for element14
element14
from US$1.21
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 10MHz
Slew Rate 5.25V/µs
Supply Voltage Range 2.2V to 5V
Amplifier Case Style MSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.2V to 5V
Op Amp Type General Purpose

Alternative Descriptions

Dual, 5-V, 10-MHz, low noise (8.5-nV/√Hz) operational amplifier | Texas Instruments
Op Amp, Low Power, 10Mhz, Msop-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMV722IDGKR?

Additional datasheets, footprints and schematics for LMV722IDGKR are listed on our Part Details page. You can also find images and similar parts to LMV722IDGKR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMV722IDGKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV722IDGKR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMV722IDGKR fall under?

The LMV722IDGKR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMV722IDGKR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMV722IDGKR you can contact the distributor directly for product support, shipping queries etc.

Is the LMV722IDGKR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMV722IDGKR have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMV722IDGKR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMV722IDGKR often in real-time on the comparison pages.

What if I can't find stock of LMV722IDGKR?

You can fill out our help required form which you can use to request a quote for LMV722IDGKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay