LMV7219M7

Semiconductors - ICs

> Amplifiers & Comparators

> Comparators

Organise Price Comparison Results by
distributor space
Distributor Statistics for LMV7219M7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LMV7219M7
Series Information for LMV7219M7 - Texas Instruments

Features

  • feature
    (VS = 5 V, TA = 25u00b0C, Typical Values Unless Specified)
  • feature
    Available in Space-saving Packages: SC-70 and SOT-23
  • feature
    Fast Rise and Fall Time 1.3 ns
  • feature
    Ideal for 2.7-V and 5-V Single Supply Applications
  • feature
    Input Common Mode Voltage Range Extends 200 mv Below Ground
  • feature
    Internal Hysteresis Ensures Clean Switching
  • feature
    Low Supply Current 1.1 mA
  • feature
    Propagation Delay 7 ns
  • feature
    Supports 105u00b0C PCB Temperature

Description

IC COMPARATOR 7NS POWERWISE
The LMV7219 is a low-power, high-speed comparator with internal hysteresis. The LMV7219 operating voltage ranges from 2.7 V to 5 V with push-pull railto-rail output. This device achieves a 7-ns propagation delay while consuming only 1.1 mA of supply current at 5 V. The LMV7219 inputs have a common mode voltage range that extends 200 mV below ground, allowing ground sensing. The internal hysteresis ensures clean output transitions even with slow-moving inputs signals. The LMV7219 is available in the SC-70 and SOT-23 packages, which are ideal for systems where small size and low power are critical.

Specifications

Comparator Type:
General Purpose
No. of Comparators:
1
Response Time:
7ns
Supply Voltage Range:
2.7V to 5V
Comparator Case Style:
SC-70
No. of Pins:
5Pins
IC Output Type:
Push Pull
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Amplifier Case Style:
SC-70
Base Number:
7219
No.Comparators:
1
Operating Temperature Range:
-40°C to +85°C
Supply Current:
1.1mA
Supply Voltage Max:
5V
Supply Voltage Min:
2.7V
Termination Type:
Surface Mount Device

Alternate Descriptions

Avnet Europe

Comparator Single R-R O/P 5V 5-Pin SC-70 T/R

Avnet Europe product