LMV641MGE/NOPB

Semiconductors - ICs

> Amplifiers & Comparators

> Operational Amplifiers - Op Amps

Organise Price Comparison Results by
distributor space
Distributor Statistics for LMV641MGE/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LMV641MGE/NOPB
Details for Texas Instruments

LMV641MGE/NOPB

10 MHz, 12V, Low Power Amplifier
Buy Directly from Texas Instruments (5270 in Stock)
$0.8300 per unit
Series Information for LMV641MGE/NOPB - Texas Instruments

Features

  • feature
    1/f Corner Frequency: 4 Hz
  • feature
    CMRR: 120 dB
  • feature
    High Unity Gain Bandwidth: 10 MHz
  • feature
    Input Referred Voltage Noise: 14 nV/u221aHz
  • feature
    Low Power Supply Current: 138 u00b5A
  • feature
    Max Input Offset Voltage: 500 u00b5V
  • feature
    Output Swing With 2-ku03a9 Load 40 mV from Rail
  • feature
    PSRR: 105 dB
  • feature
    Specified for 2.7-V, and u00b15-V Performance
  • feature
    Temperature Range u221240u00b0C to 125u00b0C
  • feature
    Total Harmonic Distortion: 0.002% at 1 kHz, 2 ku03a9

Description

OP AMP LP 12V 10MHZ POWERWISE REEL
The LMV641 is a low-power, wide-bandwidth operational amplifier with an extended power supply voltage range of 2.7 V to 12 V. The device features 10 MHz of gain bandwidth product with unity gain stability on a typical supply current of 138 µA. Other key specifications are a PSRR of 105 dB, CMRR of 120 dB, VOS of 500 µV, input referred voltage noise of 14 nV/√Hz, and a THD of 0.002%. This amplifier has a rail-to-rail output stage and a common mode input voltage, which includes the negative supply. The LMV641 device operates over a temperature range of −40°C to +125°C and is offered in the boardspace-saving 5-Pin SC70, SOT-23, and 8-Pin SOIC packages.

Specifications

No. of Amplifiers:
1Amplifiers
Bandwidth:
10MHz
Slew Rate:
2.6V/µs
Supply Voltage Range:
2.7V to 12V
Amplifier Case Style:
SC-70
No. of Pins:
5Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Amplifer Supply Voltage:
2.7V to 12V
I/O Type:
Rail-Rail Outputs
Op Amp Type:
Low Power
Operating Temperature Range:
-40°C to +125°C
Supply Voltage Max:
12V
Supply Voltage Min:
2.7V

Alternate Descriptions

Avnet America

OP Amp Single GP R-R O/P 12V 5-Pin SC-70 T/R

Avnet America product

Avnet Europe

OP Amp Single GP R-R O/P 12V 5-Pin SC-70 T/R

Avnet Europe product

Texas Instruments

10 MHz, 12V, Low Power Amplifier

Texas Instruments product