Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
879
in stock
|
Buy Now | |
Texas Instruments
from US$0.36
|
1,178,181
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.66
|
1,648
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
25
in stock
|
Buy Now | |
element14
from US$0.51
|
25
in stock
|
Buy Now | |
Farnell
from US$0.49
|
25
in stock
|
Buy Now |
Comparator Type | General Purpose |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 200ns |
Supply Voltage Range | 2.7V to 5V |
Comparator Case Style | MSOP |
No. of Pins | 8Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | MSOP |
No.Comparators | 2 |
Operating Temperature Range | -40°C to +85°C |
Output Compatibility | CMOS TTL |
Supply Current | 100µA |
Dual General Purpose, Low Voltage, Tiny Pack Comparator | Texas Instruments |
IC: comparator | Transfer Multisort Elektronik |
Comparator,LMV393MM MSOP8 | RS |
Comparator, Dual, 2.7-5.3V, 8Msop | Newark Electronics |
COMPARATOR, DUAL, 2.7-5.3V, 8MSOP | element14 |
Where can I find additional details, specifications and documents for a LMV393MM/NOPB?
Additional datasheets, footprints and schematics for LMV393MM/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV393MM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV393MM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV393MM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV393MM/NOPB fall under?
The LMV393MM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMV393MM/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV393MM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMV393MM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV393MM/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for LMV393MM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV393MM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMV393MM/NOPB?
You can fill out our help required form which you can use to request a quote for LMV393MM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.