LMV393IDR

Semiconductors - ICs

> Amplifiers & Comparators

> Comparators

Organise Price Comparison Results by
distributor space
Distributor Statistics for LMV393IDR
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LMV393IDR
Details for Texas Instruments

LMV393IDR

Dual General Purpose Low-Voltage Comparator
Buy Directly from Texas Instruments (7192 in Stock)
$0.2400 per unit
Series Information for LMV393IDR - Texas Instruments

Features

  • feature
    2.7-V and 5-V Performance
  • feature
    Input Common-Mode Voltage Range Includes Ground
  • feature
    Low Output Saturation Voltage 200 mV Typical
  • feature
    Low Supply Current u2013 LMV331 130 u03bcA Typ u2013 LMV393 210 u03bcA Typ u2013 LMV339 410 u03bcA Typ
  • feature
    Open-Collector Output for Maximum Flexibility

Description

IC LOW VOLTAGE COMP DUAL 300NS SOIC-8
The LMV393 and LMV339 devices are low-voltage (2.7 V to 5.5 V) versions of the dual and quad comparators, LM393 and LM339, which operate from 5 V to 30 V. The LMV331 is the single-comparator version. The LMV331, LMV339, and LMV393 are the most cost-effective solutions for applications where lowvoltage operation, low power, and space saving are the primary specifications in circuit design for portable consumer products. These devices offer specifications that meet or exceed the familiar LM339 and LM393 devices at a fraction of the supply current.

Specifications

Comparator Type:
Low Voltage
No. of Comparators:
2
Response Time:
300ms
Supply Voltage Range:
2.7V to 5.5V
Comparator Case Style:
SOIC
No. of Pins:
8Pins
IC Output Type:
Open Collector
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Amplifier Case Style:
SOIC
No.Comparators:
2
Operating Temperature Range:
-40°C to +85°C
Supply Current:
100mA
Supply Voltage Max:
5.5V
Supply Voltage Min:
2.7V

Alternate Descriptions

Avnet America

Comparator Dual 5.5V 8-Pin SOIC T/R

Avnet America product

Avnet Europe

Comparator Dual 5.5V 8-Pin SOIC T/R

Avnet Europe product

Texas Instruments

Dual General Purpose Low-Voltage Comparator

Texas Instruments product