LMV358Q3MM/NOPB

Semiconductors - ICs

> Amplifiers & Comparators

> Operational Amplifiers - Op Amps

Organise Price Comparison Results by
distributor space
Distributor Statistics for LMV358Q3MM/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LMV358Q3MM/NOPB
Details for Texas Instruments

LMV358Q3MM/NOPB

Automotive Dual, Low-Voltage, Rail-to-Rail Output Operational Amplifier
Buy Directly from Texas Instruments (4780 in Stock)
$0.3400 per unit
Series Information for LMV358Q3MM/NOPB - Texas Instruments

Features

  • feature
    (For V+ = 5 V and Vu2212 = 0 V, Unless Otherwise Specified)
  • feature
    Ensured 2.7-V and 5-V Performance
  • feature
    Gain-Bandwidth Product 1 MHz
  • feature
    Industrial Temperature Range u221240u00b0C to +125u00b0C
  • feature
    LMV321-N 130 u03bcA
  • feature
    LMV321-N, LMV358-N, and LMV324-N are available in Automotive AEC-Q100 Grade 1 and 3 versions
  • feature
    LMV324-N 410 u03bcA
  • feature
    LMV358-N 210 u03bcA
  • feature
    Low Supply Current
  • feature
    No Crossover Distortion
  • feature
    Rail-to-Rail Output Swing At 10 ku2126 V+ u2212 10 mV & Vu2212 + 65 mV
  • feature
    VCM Range u22120.2 V to V+

Description

OP AMP RRO DUAL 5.5V 1MHZ 8VSSOP
The LMV358-N and LMV324-N are low-voltage (2.7 V to 5.5 V) versions of the dual and quad commodity op amps LM358 and LM324 (5 V to 30 V). The LMV321N is the single channel version. The LMV321-N, LMV358-N, and LMV324-N are the most costeffective solutions for applications where low-voltage operation, space efficiency, and low price are important. They offer specifications that meet or exceed the familiar LM358 and LM324. The LMV321N, LMV358-N, and LMV324-N have rail-to-rail output swing capability and the input common-mode voltage range includes ground. They all exhibit excellent speed to power ratio, achieving 1 MHz of bandwidth and 1-V/µs slew rate with low supply current.

Specifications

No. of Amplifiers:
2Amplifiers
Bandwidth:
1MHz
Slew Rate:
1V/µs
Supply Voltage Range:
2.7V to 5.5V
Amplifier Case Style:
VSSOP
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Amplifer Supply Voltage:
2.7V to 5.5V
Op Amp Type:
General Purpose

Alternate Descriptions

Avnet America

Op Amp Dual GP R-R O/P 5.5V 8-Pin VSSOP T/R

Avnet America product

Avnet Europe

Op Amp Dual GP R-R O/P 5.5V 8-Pin VSSOP T/R

Avnet Europe product

Texas Instruments

Automotive Dual, Low-Voltage, Rail-to-Rail Output Operational Amplifier

Texas Instruments product