Operation from 2.7 V to 5.0 V Single-Sided Power Supply |
No Output Crossover Distortion |
Industrial temperature Range: -40C to +85C |
Rail-to-Rail Output |
Low Quiescent Current |
No Output Phase-Reversal from Overdriven Input |
Benefits |
---|
Compatible with the most common operating conditions |
Guarantees signal integrity |
Robust thermal performance |
Reduces supply requirements |
Improves battery life and power consumption |
Predictable system behavior |
Applications |
---|
Voltage regulation |
Notebook PC |
Routers and switches |
End Products |
---|
Sensor amplification or buffering |
Hard disk drives |
Other portables |
Description | LMV358 |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | Output |
Channels | 2 |
VS Min (V) | 2.5 |
VS Max (V) | 5.5 |
Iq Typ (mA) | 0.07 |
VOS Max (mV) | 9 |
GBW Typ (MHz) | 1 |
SR Typ (V/µs) | 1 |
IO Typ (mA) | 160 |
ΔVOS/ΔT (μV/C) | 5 |
eN (nV/√Hz) | 50 |
Ibias Typ (pA) | <1000 |
CMRR Typ (dB) | 65 |
Architecture | CMOS |
Temperature Range (°C) | -40 to 85 |
Package Type | UDFN-8 |
Op-Amp, 1Mhz, 1V/Us, Udfn-8 | Newark Electronics |
LMV358 Series 5.5 V 1 MHz Low-Voltage Rail-to-Rail Operational Amplifier - UDFN-8 | Future Electronics |
OP Amp Dual GP R-R O/P 5V 8-Pin UDFN T/R | Avnet America |
OP-AMP, 1MHZ, 1V/US, UDFN-8 | element14 |
Where can I find additional details, specifications and documents for a LMV358MUTAG?
Additional datasheets, footprints and schematics for LMV358MUTAG are listed on our Part Details page. You can also find images and similar parts to LMV358MUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV358MUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV358MUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV358MUTAG fall under?
The LMV358MUTAG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to LMV358MUTAG when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV358MUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the LMV358MUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LMV358MUTAG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LMV358MUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV358MUTAG often in real-time on the comparison pages.
What if I can't find stock of LMV358MUTAG?
You can fill out our help required form which you can use to request a quote for LMV358MUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.