Status: | Active |
---|---|
Series: | LMV358 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
2,260
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
340,000
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
55,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
52,640
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
35,000
in stock
|
Buy Now | |
element14
from US$0.28
|
31,709
in stock
|
Buy Now | |
Farnell
from US$0.20
|
31,709
in stock
|
Buy Now | |
Avnet Silica
-
|
142,500
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Operating range from VCC = 2.7 to 6 V |
Rail-to-rail input and output |
Extended Vicm (VDD - 0.2 V to VCC + 0.2 V) |
Low supply current (145 µA) |
Gain bandwidth product (1 MHz) |
ESD tolerance (2 kV) |
Product Specifications |
---|
DS4539 Low cost, low power, input/output rail-to-rail operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Application Notes for related Tools & Software |
---|
AN4301 STEVAL-CCA036V1 demonstration board guidelines for single operational amplifiers |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LMV358 Series 6 V 1.3 MHz Input/Output Rail-to-Rail Operational Amplifier-SOIC-8 | Future Electronics |
OP Amp Dual GP R-R I/O 6V 8-Pin SO N T/R | Avnet America |
IC: operational amplifier | Transfer Multisort Elektronik |
Conditioning & Interfaces Rohs Compliant: Yes |Stmicroelectronics LMV358IDT. | Newark Electronics |
OP-AMP, DUAL, 1MHZ, 0.35V/US, SOIC-8 | element14 |
OP Amp Dual GP R-R I/O 6V SOI8 | RS |
Where can I find additional details, specifications and documents for a LMV358IDT?
Additional datasheets, footprints and schematics for LMV358IDT are listed on our Part Details page. You can also find images and similar parts to LMV358IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV358IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV358IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV358IDT fall under?
The LMV358IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to LMV358IDT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV358IDT you can contact the distributor directly for product support, shipping queries etc.
Is the LMV358IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LMV358IDT have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for LMV358IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV358IDT often in real-time on the comparison pages.
What if I can't find stock of LMV358IDT?
You can fill out our help required form which you can use to request a quote for LMV358IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.