Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.12 |
9,590
|
Buy Now | |
Texas Instruments | US$0.06 |
96,755
|
Buy Now | |
Schukat Electronic | US$0.11 |
4,400
|
Buy Now | |
Chip One Stop | US$0.16 |
2,136
|
Buy Now | |
Transfer Multisort Elektronik | US$0.13 |
1,227
|
Buy Now | |
Newark Electronics | US$0.22 |
-
|
Buy Now | |
element14 | US$0.23 |
-
|
Buy Now | |
Farnell | US$0.23 |
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 1V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Rail to Rail |
Dual, 5.5-V, 1-MHz, RRO operational amplifier | Texas Instruments |
OP Amp Dual GP R-R O/P 5.5V 8-Pin SOIC | RS |
2xOp-Amp 2,7-5,5V LP 0,45V/us SO8 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
Op Amp, 1Mhz, 1V/Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMV358IDR?
Additional datasheets, footprints and schematics for LMV358IDR are listed on our Part Details page. You can also find images and similar parts to LMV358IDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV358IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV358IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV358IDR fall under?
The LMV358IDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV358IDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV358IDR you can contact the distributor directly for product support, shipping queries etc.
Is the LMV358IDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV358IDR have stock available?
Authorised distributors including Texas Instruments, RS, Schukat Electronic, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for LMV358IDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV358IDR often in real-time on the comparison pages.
What if I can't find stock of LMV358IDR?
You can fill out our help required form which you can use to request a quote for LMV358IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.