Status: | Active |
---|---|
Series: | LMV358 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
12,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
16,172
in stock
|
Buy Now | |
element14
from US$0.20
|
16,172
in stock
|
Buy Now | |
Farnell
from US$0.20
|
16,172
in stock
|
Buy Now | |
Avnet America
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operation from 2.7 V to 5.0 V Single-Sided Power Supply |
No Output Crossover Distortion |
Industrial temperature Range: -40C to +85C |
Rail-to-Rail Output |
Low Quiescent Current |
No Output Phase-Reversal from Overdriven Input |
Benefits |
---|
Compatible with the most common operating conditions |
Guarantees signal integrity |
Robust thermal performance |
Reduces supply requirements |
Improves battery life and power consumption |
Predictable system behavior |
Applications |
---|
Voltage regulation |
Notebook PC |
Routers and switches |
End Products |
---|
Sensor amplification or buffering |
Hard disk drives |
Other portables |
Description | LMV358 |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | Output |
Channels | 2 |
VS Min (V) | 2.5 |
VS Max (V) | 5.5 |
Iq Typ (mA) | 0.07 |
VOS Max (mV) | 9 |
GBW Typ (MHz) | 1 |
SR Typ (V/µs) | 1 |
IO Typ (mA) | 160 |
ΔVOS/ΔT (μV/C) | 5 |
eN (nV/√Hz) | 50 |
Ibias Typ (pA) | <1000 |
CMRR Typ (dB) | 65 |
Architecture | CMOS |
Temperature Range (°C) | -40 to 85 |
Package Type | SOIC-8 |
Opamp, 1Mhz, 1V/Us, 0.009V, Soic-8 | Newark Electronics |
OPAMP, 1MHZ, 1V/US, 0.009V, SOIC-8 | element14 |
LMV358DR2G, LV R2R DUAL OP AMP | RS |
OP Amp Dual GP R-R O/P 5V 8-Pin SOIC N T/R | Avnet America |
LMV Series 1 V/us 5 V SMT Dual Low Voltage Operational Amplifier - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a LMV358DR2G?
Additional datasheets, footprints and schematics for LMV358DR2G are listed on our Part Details page. You can also find images and similar parts to LMV358DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV358DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV358DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV358DR2G fall under?
The LMV358DR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to LMV358DR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV358DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the LMV358DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LMV358DR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for LMV358DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV358DR2G often in real-time on the comparison pages.
What if I can't find stock of LMV358DR2G?
You can fill out our help required form which you can use to request a quote for LMV358DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.