Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1.4MHz |
Slew Rate | 1.5V/µs |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Rail to Rail |
OP-AMP, DUAL, 1.4MHZ, 1.5V/US, SOIC-8 | Farnell |
Op Amp, 1.4Mhz, 1.5V/Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMV358AM8X?
Additional datasheets, footprints and schematics for LMV358AM8X are listed on our Part Details page. You can also find images and similar parts to LMV358AM8X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV358AM8X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV358AM8X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV358AM8X fall under?
The LMV358AM8X is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV358AM8X when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV358AM8X you can contact the distributor directly for product support, shipping queries etc.
Is the LMV358AM8X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV358AM8X have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LMV358AM8X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV358AM8X often in real-time on the comparison pages.
What if I can't find stock of LMV358AM8X?
You can fill out our help required form which you can use to request a quote for LMV358AM8X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.