Status: | Active |
---|---|
Series: | LMV339 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
909
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
909
in stock
|
Buy Now | |
element14
from US$0.26
|
909
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Guaranteed 2.7 V and 5.0 V Performance |
Input common-mode voltage range extends to ground |
Open drain output for Wired-OR applications |
Low Quiescent Current: 60 A/channel TYP @ 5.0 V |
Low Saturation Voltage 200 mV TYP @ 5.0 V |
Propagation Delay 200 ns TYP @ 5.0 V |
Benefits |
---|
Performance for low voltage applications |
Rail-to-rail input performance |
Digital logic interface capability |
Low voltage, portable applications |
Ensures low output voltage for signal detection |
Fast response for signal detection |
Applications |
---|
Battery Monitors |
Notebook and PDA applications |
End Products |
---|
General Purpose Low Voltage Applications |
General Purpose Portable Devices |
Description | LMV339 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
VCC Min (V) | 2.7 |
VCC Max (V) | 5 |
IO Typ (mA) | 84 |
ICC Typ (mA) | 0.17 |
tres Typ (ns) | 800 |
VIO Max (mV) | 9 |
TA Min (°C) | -40 |
TA Max (°C) | 85 |
Package Type | SOIC-14 |
Comparator, Quad, Open Drain, Soic-14 | Newark Electronics |
COMPARATOR, QUAD, OPEN DRAIN, SOIC-14 | element14 |
LMV Series 5 V 1 nA SMT Quad General Purpose, Low Voltage Comparator - SOIC-14 | Future Electronics |
Comparator Quad 5V 14-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a LMV339DR2G?
Additional datasheets, footprints and schematics for LMV339DR2G are listed on our Part Details page. You can also find images and similar parts to LMV339DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV339DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV339DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV339DR2G fall under?
The LMV339DR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMV339DR2G when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV339DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the LMV339DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LMV339DR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for LMV339DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV339DR2G often in real-time on the comparison pages.
What if I can't find stock of LMV339DR2G?
You can fill out our help required form which you can use to request a quote for LMV339DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.