LMV331M5 Amplifiers & Comparators by Texas Instruments

COMPARATOR LO V POWERWISE SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Comparator Type Low Voltage
No. of Comparators 1 Comparator, 1
Response Time 1µs
Supply Voltage Range 2.7V to 5V
Comparator Case Style SOT-23
No. of Pins 5Pins
IC Output Type CMOS MOS Open Collector / Drain TTL
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifier Case Style SOT-23
Base Number 331
Comparator Features Low Voltage TinyPack
Device Marking LMV331M5
IC Generic Number 331
Logic Function Number 331
No.Comparators 1
Operating Temperature Range -40°C to +85°C
Supply Current 60µA
Supply Voltage Max 5V
Supply Voltage Min 2.7V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMV331M5?

Additional datasheets, footprints and schematics for LMV331M5 are listed on our Part Details page. You can also find images and similar parts to LMV331M5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMV331M5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV331M5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMV331M5 fall under?

The LMV331M5 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to LMV331M5 when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMV331M5 you can contact the distributor directly for product support, shipping queries etc.

Is the LMV331M5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMV331M5 have stock available?

There is no stock from authorised distributors for LMV331M5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMV331M5 often in real-time on the comparison pages.

What if I can't find stock of LMV331M5?

You can fill out our help required form which you can use to request a quote for LMV331M5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay