Status: | Active |
---|---|
Series: | LMV331 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
5,975
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
15,000
in stock
|
Buy Now | |
element14
from US$0.18
|
3,000
in stock
|
Buy Now | |
Farnell
from US$0.16
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
2,885
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
2,416
in stock
|
Buy Now | |
EBV Elektronik
-
|
54,000
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now |
Supply operation from 2.7 to 5 V |
Low current consumption: 20 μA |
Input common mode range includes ground |
Wide temperature range: -40°C to +85°C |
Low output saturation voltage |
Propagation delay: 200 ns |
Open drain output |
ESD tolerance: 2 kV HBM / 200 V MM |
SMD packages |
Product Specifications |
---|
DS6628 General-purpose low voltage comparators |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Conditioning & Interfaces Rohs Compliant: Yes |Stmicroelectronics LMV331ILT. | Newark Electronics |
LMV331 Series Single 5V 205 nA General Purpose Low Voltage Comparator - SOT-23-5 | Future Electronics |
Comparator, General Purpose, Low Voltage, 1 Channels, 2.7 V to 5 V, 5 Pins, SOT-23 | Avnet America |
LMV331ILT, Comparators | RS |
COMPARATOR, MICROPWR, 5 | element14 |
ST Comparator, Low-Voltage, Single, 5V, SOT-23-5 | Distrelec |
IC: comparator | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LMV331ILT?
Additional datasheets, footprints and schematics for LMV331ILT are listed on our Part Details page. You can also find images and similar parts to LMV331ILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV331ILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV331ILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV331ILT fall under?
The LMV331ILT is listed under Amplifiers and Comparators > Comparators > Low Power Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMV331ILT when available in the Low Power Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV331ILT you can contact the distributor directly for product support, shipping queries etc.
Is the LMV331ILT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LMV331ILT have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS and element14 have stock available or on a lead time for LMV331ILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV331ILT often in real-time on the comparison pages.
What if I can't find stock of LMV331ILT?
You can fill out our help required form which you can use to request a quote for LMV331ILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.