Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Comparator Type | Low Voltage |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 200ns |
Supply Voltage Range | 2.7V to 5.5V |
Comparator Case Style | SC-70 |
No. of Pins | 5Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SC-70 |
Base Number | 321 |
No.Comparators | 1 |
Operating Temperature Range | -40°C to +85°C |
Output Compatibility | CMOS TTL |
Supply Current | 60µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LMV331IDCKTE4?
Additional datasheets, footprints and schematics for LMV331IDCKTE4 are listed on our Part Details page. You can also find images and similar parts to LMV331IDCKTE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV331IDCKTE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV331IDCKTE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV331IDCKTE4 fall under?
The LMV331IDCKTE4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMV331IDCKTE4 when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV331IDCKTE4 you can contact the distributor directly for product support, shipping queries etc.
Is the LMV331IDCKTE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV331IDCKTE4 have stock available?
There is no stock from authorised distributors for LMV331IDCKTE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV331IDCKTE4 often in real-time on the comparison pages.
What if I can't find stock of LMV331IDCKTE4?
You can fill out our help required form which you can use to request a quote for LMV331IDCKTE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.