LMV331IDCKR Amplifiers & Comparators by Texas Instruments

COMPARATOR SINGLE 200NS SC-70-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMV393 and LMV339 devices are low-voltage (2.7 V to 5.5 V) versions of the dual and quad comparators, LM393 and LM339, which operate from 5 V to 30 V. The LMV331 is the single-comparator version. The LMV331, LMV339, and LMV393 are the most cost-effective solutions for applications where lowvoltage operation, low power, and space saving are the primary specifications in circuit design for portable consumer products. These devices offer specifications that meet or exceed the familiar LM339 and LM393 devices at a fraction of the supply current.

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.24
457
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.14
60,125
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.59
457
in stock
Buy Now
Logo for element14
element14
from US$0.25
457
in stock
Buy Now

Specifications

Comparator Type General Purpose
No. of Comparators 1 Comparator, 1
Response Time 200ns
Supply Voltage Range 2.7V to 5.5V
Comparator Case Style SC-70
No. of Pins 5Pins
IC Output Type Open Collector Open Drain
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Single General Purpose Low-Voltage Comparator | Texas Instruments
Comparator, Single, Sc-70-5 | Newark Electronics
COMPARATOR, SINGLE, SC-70-5 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMV331IDCKR?

Additional datasheets, footprints and schematics for LMV331IDCKR are listed on our Part Details page. You can also find images and similar parts to LMV331IDCKR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMV331IDCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV331IDCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMV331IDCKR fall under?

The LMV331IDCKR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to LMV331IDCKR when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMV331IDCKR you can contact the distributor directly for product support, shipping queries etc.

Is the LMV331IDCKR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMV331IDCKR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMV331IDCKR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMV331IDCKR often in real-time on the comparison pages.

What if I can't find stock of LMV331IDCKR?

You can fill out our help required form which you can use to request a quote for LMV331IDCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay