Status: | Active |
---|---|
Series: | LMV324 |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
2,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
210,000
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
210,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
14,980
in stock
|
Buy Now | |
element14
from US$0.43
|
9,855
in stock
|
Buy Now | |
Farnell
from US$0.33
|
9,855
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
4,835
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating range from VCC = 2.7 to 6 V |
Rail-to-rail input and output |
Extended Vicm (VDD - 0.2 V to VCC + 0.2 V) |
Low supply current (145 µA) |
Gain bandwidth product (1 MHz) |
ESD tolerance (2 kV) |
Product Specifications |
---|
DS4539 Low cost, low power, input/output rail-to-rail operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Conditioning & Interfaces Rohs Compliant: Yes |Stmicroelectronics LMV324IYPT. | Newark Electronics |
OP Amp Quad GP R-R I/O 6V 14-Pin TSSOP T/R | Avnet America |
TSSOP14/A°/I/P/O/P RAIL-TO-RAIL OP-AMP | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
LMV324 Series 6 V 1 MHz Low Power Rail to Rail Operational Amplifier - TSSOP-8 | Future Electronics |
STMicroelectronics, LMV324IYPT | RS |
Where can I find additional details, specifications and documents for a LMV324IYPT?
Additional datasheets, footprints and schematics for LMV324IYPT are listed on our Part Details page. You can also find images and similar parts to LMV324IYPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV324IYPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV324IYPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV324IYPT fall under?
The LMV324IYPT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV324IYPT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV324IYPT you can contact the distributor directly for product support, shipping queries etc.
Is the LMV324IYPT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LMV324IYPT have stock available?
Authorised distributors including Newark Electronics, Avnet America, Chip One Stop, element14 and Farnell have stock available or on a lead time for LMV324IYPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV324IYPT often in real-time on the comparison pages.
What if I can't find stock of LMV324IYPT?
You can fill out our help required form which you can use to request a quote for LMV324IYPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.