LMV321M5X/NOPB Amplifiers & Comparators by Texas Instruments

OP-AMP 1MHZ 1V/US SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMV358-N and LMV324-N are low-voltage (2.7 V to 5.5 V) versions of the dual and quad commodity op amps LM358 and LM324 (5 V to 30 V). The LMV321N is the single channel version. The LMV321-N, LMV358-N, and LMV324-N are the most costeffective solutions for applications where low-voltage operation, space efficiency, and low price are important. They offer specifications that meet or exceed the familiar LM358 and LM324. The LMV321N, LMV358-N, and LMV324-N have rail-to-rail output swing capability and the input common-mode voltage range includes ground. They all exhibit excellent speed to power ratio, achieving 1 MHz of bandwidth and 1-V/µs slew rate with low supply current.

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Farnell
Farnell
from US$0.39
2,294
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.29
64,137
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.87
2,294
in stock
Buy Now
Logo for element14
element14
from US$0.40
2,294
in stock
Buy Now

Specifications

No. of Amplifiers 1 Amplifier
Bandwidth 1MHz
Slew Rate 1V/µs
Supply Voltage Range 2.7V to 5.5V
Amplifier Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Single, 5.5-V, 1-MHz, RRO op amp | Texas Instruments
Op-Amp, 1Mhz, 1V/Us, Sot-23-5 | Newark Electronics
OP-AMP, 1MHZ, 1V/US, SOT-23-5 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMV321M5X/NOPB?

Additional datasheets, footprints and schematics for LMV321M5X/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV321M5X/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMV321M5X/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV321M5X/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMV321M5X/NOPB fall under?

The LMV321M5X/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMV321M5X/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMV321M5X/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMV321M5X/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMV321M5X/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMV321M5X/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMV321M5X/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMV321M5X/NOPB?

You can fill out our help required form which you can use to request a quote for LMV321M5X/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay