Options for Price Comparison
Distributor Statistics for LMV321M5
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for LMV321M5
Details for LMV321M5 by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
OP AMP 1MHZ 1V/US 1700UV SOT23-5
LMV321M5 image

LMV321M5 by Texas Instruments

OP AMP 1MHZ 1V/US 1700UV SOT23-5
Features
(For V+ = 5 V and Vu2212 = 0 V, Unless Otherwise Specified)
Ensured 2.7-V and 5-V Performance
Gain-Bandwidth Product 1 MHz
Industrial Temperature Range u221240u00b0C to +125u00b0C
LMV321-N 130 u03bcA
LMV321-N, LMV358-N, and LMV324-N are available in Automotive AEC-Q100 Grade 1 and 3 versions
LMV324-N 410 u03bcA
LMV358-N 210 u03bcA
Low Supply Current
No Crossover Distortion
Rail-to-Rail Output Swing At 10 ku2126 V+ u2212 10 mV & Vu2212 + 65 mV
VCM Range u22120.2 V to V+
Part Information
LMV321M5 image
RoHS Compliant
Description
The LMV358-N and LMV324-N are low-voltage (2.7 V to 5.5 V) versions of the dual and quad commodity op amps LM358 and LM324 (5 V to 30 V). The LMV321N is the single channel version. The LMV321-N, LMV358-N, and LMV324-N are the most costeffective solutions for applications where low-voltage operation, space efficiency, and low price are important. They offer specifications that meet or exceed the familiar LM358 and LM324. The LMV321N, LMV358-N, and LMV324-N have rail-to-rail output swing capability and the input common-mode voltage range includes ground. They all exhibit excellent speed to power ratio, achieving 1 MHz of bandwidth and 1-V/µs slew rate with low supply current.
Specifications
No. of Amplifiers:
1 Amplifier, 1Amplifiers
Bandwidth:
1MHz
Slew Rate:
1V/µs
Supply Voltage Range:
2.7V to 5.5V
Amplifier Case Style:
SOT-23
No. of Pins:
5Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Amplifer Supply Voltage:
2.7V to 5.5V
Gain Bandwidth:
1MHz
Op Amp Type:
General Purpose
Alternate Descriptions
OP Amp Single GP R-R O/P 5.5V 5-Pin SOT-23 T/R Avnet Europe