Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
28,375
in stock
|
Buy Now | |
Texas Instruments
from US$0.10
|
27,780
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
7,664
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
4,271
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
-
|
Buy Now | |
element14
from US$0.75
|
-
|
Buy Now | |
Farnell
from US$0.41
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 1V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5.5V |
Amplifier Type | Rail - Rail |
Base Number | 321 |
I/O Type | Rail-Rail Outputs |
Input Offset Voltage Max | 7mV |
Logic Function Number | 321 |
Op Amp Type | Low Voltage |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 5.5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
LMV321IDBVR, Op Amp | RS |
Single, 5.5-V, 1-MHz, RRO operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Op Amp, Rro/P, Smd, Sot-23-5, 321 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMV321IDBVR?
Additional datasheets, footprints and schematics for LMV321IDBVR are listed on our Part Details page. You can also find images and similar parts to LMV321IDBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV321IDBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV321IDBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV321IDBVR fall under?
The LMV321IDBVR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV321IDBVR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV321IDBVR you can contact the distributor directly for product support, shipping queries etc.
Is the LMV321IDBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV321IDBVR have stock available?
Authorised distributors including RS, Texas Instruments, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for LMV321IDBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV321IDBVR often in real-time on the comparison pages.
What if I can't find stock of LMV321IDBVR?
You can fill out our help required form which you can use to request a quote for LMV321IDBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.