Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency Min | 50MHz |
---|---|
Frequency Max | 3.5GHz |
Input Power Min | -45dBm |
Input Power Max | -5dBm |
Sensitivity | - |
RF IC Case Style | LLP |
No. of Pins | 6Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.3V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Type | Logarithmic |
Base Number | 221 |
Frequency Range | 50MHz to 3.5GHz |
No. of Amplifiers | 1Amplifiers |
Operating Temperature Range | -40°C to +85°C |
Power Range | -45dBm to -5dBm |
RF Type | CDMA GPRS GSM UMTS W-CDMA WLAN |
Supply Current | 7.2mA |
Supply Voltage + Nom | 3.6V |
Supply Voltage Range | 2.7V to 3.3V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LMV221SD?
Additional datasheets, footprints and schematics for LMV221SD are listed on our Part Details page. You can also find images and similar parts to LMV221SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV221SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV221SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV221SD fall under?
The LMV221SD is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to LMV221SD when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV221SD you can contact the distributor directly for product support, shipping queries etc.
Is the LMV221SD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV221SD have stock available?
There is no stock from authorised distributors for LMV221SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV221SD often in real-time on the comparison pages.
What if I can't find stock of LMV221SD?
You can fill out our help required form which you can use to request a quote for LMV221SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.